RELAY PCB DPDT 10A 240VAC
Relay PCB DPDT 10A 240VAC RoHS Compliant: Yes
RELAY PCB DPDT 10A 240VAC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1885-RH2V2-UAC220-240V-ND | 31B3025 | RH2V2-UAC220-240V |
| Product Name | Power Relays, Over 2 Amps | Relay Pcb Dpdt 10A 240Vac Rohs Compliant Idec | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw |