IDEC Corporation Power Relays, Over 2 Amps RH2V2-UAC110-120V

Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1516-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1516-ND
Power Relays, Over 2 Amps 1885-1516-ND
General Purpose Relay DPDT (2 Form C) 120VAC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 120VAC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RH2V2-UAC110-120V
Relays - Power Relays, Over 2 Amps RH2V2-UAC110-120V
RELAY GEN PURPOSE DPDT 10A 120V

RELAY GEN PURPOSE DPDT 10A 120V

Supplier's Site
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 31B3023 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
31B3023
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 31B3023
RELAY, DPDT, 110VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 110VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-1516-ND RH2V2-UAC110-120V 31B3023
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
Relay Type General
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA12.0624C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 789-536 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers