IDEC Corporation Power Relay; Relay Type Idec RH2LB-UDC24V

Description
Power Relay; Relay Type:Latching; Coil Voltage VDC Nom:24V; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:30V; Coil Resistance:288ohm; Contact Configuration:DPDT; Coil Type:DC; Coil Current:83mA RoHS Compliant: No
Description
Power Relay; Relay Type:Latching; Coil Voltage VDC Nom:24V; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:30V; Coil Resistance:288ohm; Contact Configuration:DPDT; Coil Type:DC; Coil Current:83mA RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Power Relay; Relay Type Idec - 16F298 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay; Relay Type Idec
16F298
Power Relay; Relay Type Idec 16F298
Power Relay; Relay Type:Latching; Coil Voltage VDC Nom:24V; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:30V; Coil Resistance:288ohm; Contact Configuration:DPDT; Coil Type:DC; Coil Current:83mA RoHS Compliant: No

Power Relay; Relay Type:Latching; Coil Voltage VDC Nom:24V; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:30V; Coil Resistance:288ohm; Contact Configuration:DPDT; Coil Type:DC; Coil Current:83mA RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 16F298
Product Name Power Relay; Relay Type Idec
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-E1-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA02.1242S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
2 suppliers
Relay module - 788-508 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers