IDEC Corporation Power Relays, Over 2 Amps RH2B-UTAC110-120V

Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1593-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1593-ND
Power Relays, Over 2 Amps 1885-1593-ND
General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount

Buy Now Datasheet
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 66M8469 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
66M8469
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 66M8469
RELAY, DPDT, 110VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Contact Voltage VDC:30VDCRoHS Compliant: Yes

RELAY, DPDT, 110VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Contact Voltage VDC:30VDCRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RH2B-UTAC110-120V
Relays - Power Relays, Over 2 Amps RH2B-UTAC110-120V
RELAY GEN PURPOSE DPDT 10A 120V

RELAY GEN PURPOSE DPDT 10A 120V

Supplier's Site
Relay/Socket - 27529 - Radwell International
Willingboro, NJ, United States
Relay/Socket
27529
Relay/Socket 27529
POWER RELAY, RH SERIES, 10 AMP, DPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, TOP BRACKET MOUNT, 110-120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, RH SERIES, 10 AMP, DPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, TOP BRACKET MOUNT, 110-120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1885-1593-ND 66M8469 RH2B-UTAC110-120V 27529
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps Relay/Socket
Relay Type General
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details