RELAY PLUG-IN DPDT 10A 6VDC
Relay Plug-In DPDT 10A 6VDC RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | RH2B-ULDC6V | 31B2998 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay Plug-In Dpdt 10A 6Vdc Rohs Compliant Idec |
| Poles | Double Pole (DP) | |
| Throw | Double Throw | |
| DC Coil Voltage | 6 volts |