IDEC Corporation Power Relays, Over 2 Amps RH2B-ULD-DC24V

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1465-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1465-ND
Power Relays, Over 2 Amps 1885-1465-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Relay/Socket - 8084432 - Radwell International
Willingboro, NJ, United States
Relay/Socket
8084432
Relay/Socket 8084432
POWER RELAY, RH SERIES, 10 AMP, DPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, LED INDICATOR, DIODE, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, RH SERIES, 10 AMP, DPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, LED INDICATOR, DIODE, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IDEC General Purpose - RH2B-ULD-DC24V - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RH2B-ULD-DC24V
IDEC General Purpose RH2B-ULD-DC24V
Relay, DPDT, 10A, 24VDC, W/ Diode

Relay, DPDT, 10A, 24VDC, W/ Diode

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RH2B-ULD-DC24V
Relays - Power Relays, Over 2 Amps RH2B-ULD-DC24V
RELAY GEN PURPOSE DPDT 10A 24V

RELAY GEN PURPOSE DPDT 10A 24V

Supplier's Site
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 57J1804 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
57J1804
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 57J1804
RELAY, DPDT, 110VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 110VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Galco Industrial Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-1465-ND 8084432 RH2B-ULD-DC24V RH2B-ULD-DC24V 57J1804
Product Name Power Relays, Over 2 Amps Relay/Socket IDEC General Purpose Relays - Power Relays, Over 2 Amps Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay module - 859-357 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers