General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
RELAY, DPDT, 110VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/30AC/DC;Blade
POWER RELAY, RH SERIES, 10 AMP, DPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, LED INDICATOR, CHECK BUTTON, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
RELAY GEN PURPOSE DPDT 10A 24V
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1885-1492-ND | 31B2993 | 70172947 | 446849 | RH2B-ULCDC24V |
| Product Name | Power Relays, Over 2 Amps | Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/30AC/DC;Blade | Relay/Socket | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Features | Visual Indicator | Latching |