RELAY PLUG-IN DPDT 10A 24VDC
POWER RELAY, RH SERIES, 10 AMP, DPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, LED INDICATOR, CHECK BUTTON, DIODE, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
Relay Plug-In DPDT 10A 24VDC RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1885-RH2B-ULCD-DC24V-ND | 816263 | 07N7697 |
| Product Name | Power Relays, Over 2 Amps | Relay/Socket | Relay Plug-In Dpdt 10A 24Vdc Rohs Compliant Idec |
| Relay Type | General | ||
| Mounting | Socketable | ||
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |