IDEC Corporation Power Relays, Over 2 Amps RH2B-ULCAC24V

Description
General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1476-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1476-ND
Power Relays, Over 2 Amps 1885-1476-ND
General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable

Buy Now Datasheet
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 31B2989 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
31B2989
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 31B2989
RELAY, DPDT, 110VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 110VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RH2B-ULCAC24V
Relays - Power Relays, Over 2 Amps RH2B-ULCAC24V
RELAY GEN PURPOSE DPDT 10A 24V

RELAY GEN PURPOSE DPDT 10A 24V

Supplier's Site
Relay/Socket - 818998 - Radwell International
Willingboro, NJ, United States
Relay/Socket
818998
Relay/Socket 818998
POWER RELAY, RH SERIES, 10 AMP, DPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, LED INDICATOR, CHECK BUTTON, 24 VAC COIL. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, RH SERIES, 10 AMP, DPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, LED INDICATOR, CHECK BUTTON, 24 VAC COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1885-1476-ND 31B2989 RH2B-ULCAC24V 818998
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps Relay/Socket
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Automotive Relays - FBR572 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details