General Purpose Relay DPDT (2 Form C) 240VAC Coil Socketable
POWER RELAY, RH SERIES, 10 AMP, DPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, LED INDICATOR, 220-240 VAC COIL. FREE 2 YEAR RADWELL WARRANTY
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 220/240AC;Vol-Rtg 240/30AC/DC
RELAY GEN PURPOSE DPDT 10A 240V
POWER RELAY, 240VAC, 10A, DPDT, SOCKET; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110V; Contact Voltage VDC:30V RoHS Compliant: Yes
| DigiKey | Radwell International | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1885-1467-ND | 7548427 | 70172940 | RH2B-ULAC220-240V | 39T3907 |
| Product Name | Power Relays, Over 2 Amps | Relay/Socket | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 220/240AC;Vol-Rtg 240/30AC/DC | Relays - Power Relays, Over 2 Amps | Power Relay, 240Vac, 10A, Dpdt, Socket; Contact Configuration Idec |
| Relay Type | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Features | Visual Indicator | Latching |