RELAY PLUG-IN DPDT 10A 12VAC
RELAY, DPDT, 110VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
POWER RELAY, RH SERIES, 10 AMP, DPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, LED INDICATOR, 12 VAC COIL. FREE 2 YEAR RADWELL WARRANTY
RELAY PLUG-IN DPDT 10A 12VAC
| DigiKey | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1885-RH2B-ULAC12V-ND | 31B2983 | 175942845 | RH2B-ULAC12V |
| Product Name | Power Relays, Over 2 Amps | Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec | Relay/Socket | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw |