IDEC Corporation Power Relays, Over 2 Amps RH2B-UDC100-110V

Description
RELAY PLUG-IN DPDT 10A 110VDC
Request a Quote Datasheet
Description
RELAY PLUG-IN DPDT 10A 110VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-RH2B-UDC100-110V-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-RH2B-UDC100-110V-ND
Power Relays, Over 2 Amps 1885-RH2B-UDC100-110V-ND
RELAY PLUG-IN DPDT 10A 110VDC

RELAY PLUG-IN DPDT 10A 110VDC

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
RH2B-UDC100-110V
Relays - Power Relays, Over 2 Amps RH2B-UDC100-110V
RELAY PLUG-IN DPDT 10A 110VDC

RELAY PLUG-IN DPDT 10A 110VDC

Supplier's Site
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 14M8201 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
14M8201
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 14M8201
RELAY, DPDT, 110VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 110VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-RH2B-UDC100-110V-ND RH2B-UDC100-110V 14M8201
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Operating Temp -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 788-515 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details