POWER RELAY, RH SERIES, 10 AMP, DPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, 6 VAC COIL. FREE 2 YEAR RADWELL WARRANTY
Relay Plug-In DPDT 10A 6VAC RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 10A 6VAC
| Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 816178 | 31B2972 | RH2B-UAC6V |
| Product Name | Relay/Socket | Relay Plug-In Dpdt 10A 6Vac Rohs Compliant Idec | Relays - Power Relays, Over 2 Amps |
| Approvals | RoHS |