POWER RELAY, RH SERIES, 10 AMP, DPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, 12 VAC COIL. FREE 2 YEAR RADWELL WARRANTY
RELAY PLUG-IN DPDT 10A 12VAC
RELAY, DPDT, 110VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 27516 | RH2B-UAC12V | 14M8198 |
| Product Name | Relay/Socket | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| AC Coil Voltage | 12 volts | 12 volts | |
| Mounting | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket |