IDEC Corporation Power Relays, Over 2 Amps RH2B-UAC110-120V

Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1514-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1514-ND
Power Relays, Over 2 Amps 1885-1514-ND
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RH2B-UAC110-120V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RH2B-UAC110-120V
Relays - Power Relays, Over 2 Amps RH2B-UAC110-120V
RELAY GEN PURPOSE DPDT 10A 120V

RELAY GEN PURPOSE DPDT 10A 120V

Supplier's Site
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 110/120AC;Vol-Rtg 240/30AC/DC - 70174864 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 110/120AC;Vol-Rtg 240/30AC/DC
70174864
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 110/120AC;Vol-Rtg 240/30AC/DC 70174864
RH Series General Purpose Midget Relays 10 amp switching capacity and blade terminals. UL recognized, CSA certified, CE marked. Specifications. Contact Resistance: 50 MΩ max. (initial value). Operate Time and Release Time: SPDT, DPDT - 20 msec. max.; 3PDT, 4DPT - 25 msec. max. Insulation Resistance: 100 MΩ min. (measured at 500 VDC megger). Power Consumption: SPDT (AC) - 1.1 VA (50 Hz), 1 VA (60 Hz); SPDT (DC) - 0.8 W. DPDT (AC) - 1.4 VA (50 Hz), 1.2 VA (60 Hz); DPDT (DC) - 0.9 W. 3PDT (AC) - 2 VA (50 Hz), 1.7 VA (60 Hz); 3PDT (DC) - 1.5 W. 4PDT (AC) - 2.5 VA 2 VA (60 Hz); 4PDT (DC) - 1.5 W. Operating Temperature: –30°C to +70°C. Temperature Rise: Coil - 85°C max.; Contact - 65°C max. Key features Compact midget size saves space High switching capacity (10A) Choice of blade or PCB style terminals Relay options include indicator light, check button and top mounting bracket DIN rail, surface, panel and PCB type sockets available for wide range of mounting applications

RH Series General Purpose Midget Relays
10 amp switching capacity and blade terminals. UL recognized, CSA certified, CE marked. Specifications. Contact Resistance: 50 MΩ max. (initial value). Operate Time and Release Time: SPDT, DPDT - 20 msec. max.; 3PDT, 4DPT - 25 msec. max. Insulation Resistance: 100 MΩ min. (measured at 500 VDC megger). Power Consumption: SPDT (AC) - 1.1 VA (50 Hz), 1 VA (60 Hz); SPDT (DC) - 0.8 W. DPDT (AC) - 1.4 VA (50 Hz), 1.2 VA (60 Hz); DPDT (DC) - 0.9 W. 3PDT (AC) - 2 VA (50 Hz), 1.7 VA (60 Hz); 3PDT (DC) - 1.5 W. 4PDT (AC) - 2.5 VA 2 VA (60 Hz); 4PDT (DC) - 1.5 W. Operating Temperature: –30°C to +70°C. Temperature Rise: Coil - 85°C max.; Contact - 65°C max.
Key features

  • Compact midget size saves space
  • High switching capacity (10A)
  • Choice of blade or PCB style terminals
  • Relay options include indicator light, check button and top mounting bracket
  • DIN rail, surface, panel and PCB type sockets available for wide range of mounting applications
Supplier's Site
Relay/Socket - 446786 - Radwell International
Willingboro, NJ, United States
Relay/Socket
446786
Relay/Socket 446786
POWER RELAY, RH SERIES, 10 AMP, DPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, 110-120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, RH SERIES, 10 AMP, DPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, 110-120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 66M8464 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
66M8464
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 66M8464
RELAY, DPDT, 110VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 110VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-1514-ND RH2B-UAC110-120V 70174864 446786 66M8464
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 110/120AC;Vol-Rtg 240/30AC/DC Relay/Socket Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -13 to 158 F (-25 to 70 C) ? to 158 F (? to 70 C)
Unlock Full Specs
to access all available technical data