IDEC Corporation Power Relays, Over 2 Amps RH1V2-UDC12V

Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1549-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1549-ND
Power Relays, Over 2 Amps 1885-1549-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RH1V2-UDC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RH1V2-UDC12V
Relays - Power Relays, Over 2 Amps RH1V2-UDC12V
RELAY GEN PURPOSE SPDT 10A 12V

RELAY GEN PURPOSE SPDT 10A 12V

Supplier's Site
Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 14M8195 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
14M8195
Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 14M8195
RELAY, SPDT, 110VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 110VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-1549-ND RH1V2-UDC12V 14M8195
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
Relay Type General
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Relays & Contactors - 1-1415540-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
Type 38.01 - Relay Interface Module - 380170124050 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
View Details