IDEC Corporation Power Relays, Over 2 Amps RH1B-UTDC24V

Description
RELAY TOP MOUNT SPDT 10A 24VDC
Request a Quote Datasheet
Description
RELAY TOP MOUNT SPDT 10A 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-RH1B-UTDC24V-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-RH1B-UTDC24V-ND
Power Relays, Over 2 Amps 1885-RH1B-UTDC24V-ND
RELAY TOP MOUNT SPDT 10A 24VDC

RELAY TOP MOUNT SPDT 10A 24VDC

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
RH1B-UTDC24V
Relays - Power Relays, Over 2 Amps RH1B-UTDC24V
RELAY TOP MOUNT SPDT 10A 24VDC

RELAY TOP MOUNT SPDT 10A 24VDC

Supplier's Site
Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 14M8194 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
14M8194
Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 14M8194
RELAY, SPDT, 110VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes

RELAY, SPDT, 110VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Relay/Socket - 175937408 - Radwell International
Willingboro, NJ, United States
Relay/Socket
175937408
Relay/Socket 175937408
POWER RELAY, RH SERIES, 10 AMP, SPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, TOP BRACKET MOUNT, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, RH SERIES, 10 AMP, SPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, TOP BRACKET MOUNT, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1885-RH1B-UTDC24V-ND RH1B-UTDC24V 14M8194 175937408
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec Relay/Socket
Relay Type General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data