IDEC Corporation Relays - Power Relays, Over 2 Amps RH1B-UTDC12V

Description
RELAY TOP MOUNT SPDT 10A 12VDC
Datasheet
Description
RELAY TOP MOUNT SPDT 10A 12VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RH1B-UTDC12V
Relays - Power Relays, Over 2 Amps RH1B-UTDC12V
RELAY TOP MOUNT SPDT 10A 12VDC

RELAY TOP MOUNT SPDT 10A 12VDC

Supplier's Site
Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 14M8193 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
14M8193
Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 14M8193
RELAY, SPDT, 110VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes

RELAY, SPDT, 110VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number RH1B-UTDC12V 14M8193
Product Name Relays - Power Relays, Over 2 Amps Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 12 volts 12 volts
Mounting Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relays, Over 2 Amps - 39-G5Q-1A4-EL2-HADC12-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Power Relay, Spdt-Co, 5Vdc, 10A, Pcb; Relay Type Finder - 26M7137 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details