RELAY TOP MOUNT SPDT 10A 24VAC
POWER RELAY, RH SERIES, 10 AMP, SPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, TOP BRACKET MOUNT, 24 VAC COIL. FREE 2 YEAR RADWELL WARRANTY
Relay Top Mount SPDT 10A 24VAC RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | RH1B-UTAC24V | 816054 | 96F3920 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay/Socket | Relay Top Mount Spdt 10A 24Vac Rohs Compliant Idec |
| Poles | Single Pole (SP) |