IDEC Corporation Power Relays, Over 2 Amps RH1B-UTAC120V

Description
RELAY TOPMOUNT SPDT 10A 120VAC
Request a Quote Datasheet
Description
RELAY TOPMOUNT SPDT 10A 120VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-RH1B-UTAC120V-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-RH1B-UTAC120V-ND
Power Relays, Over 2 Amps 1885-RH1B-UTAC120V-ND
RELAY TOPMOUNT SPDT 10A 120VAC

RELAY TOPMOUNT SPDT 10A 120VAC

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
RH1B-UTAC120V
Relays - Power Relays, Over 2 Amps RH1B-UTAC120V
RELAY TOPMOUNT SPDT 10A 120VAC

RELAY TOPMOUNT SPDT 10A 120VAC

Supplier's Site
Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 15M1940 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
15M1940
Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 15M1940
RELAY, SPDT, 110VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Contact Voltage VDC:30VDCRoHS Compliant: Yes

RELAY, SPDT, 110VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Contact Voltage VDC:30VDCRoHS Compliant: Yes

Supplier's Site
Relay/Socket - 819017 - Radwell International
Willingboro, NJ, United States
Relay/Socket
819017
Relay/Socket 819017
POWER RELAY, RH SERIES, 10 AMP, SPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, TOP BRACKET MOUNT, 120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, RH SERIES, 10 AMP, SPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, TOP BRACKET MOUNT, 120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1885-RH1B-UTAC120V-ND RH1B-UTAC120V 15M1940 819017
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec Relay/Socket
Relay Type General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details