RELAY PLUG-IN SPDT 10A 6VDC
POWER RELAY, RH SERIES, 10 AMP, SPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, LED INDICATOR, 6 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
Relay Plug-In SPDT 10A 6VDC RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | RH1B-ULDC6V | 8084416 | 07N7682 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay/Socket | Relay Plug-In Spdt 10A 6Vdc Rohs Compliant Idec |
| Poles | Single Pole (SP) |