IDEC Corporation Power Relays, Over 2 Amps RH1B-ULCDC24V

Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1504-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1504-ND
Power Relays, Over 2 Amps 1885-1504-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable

General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 29K8737 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
29K8737
Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 29K8737
RELAY, SPDT, 110VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 110VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relay/Socket - 816024 - Radwell International
Willingboro, NJ, United States
Relay/Socket
816024
Relay/Socket 816024
POWER RELAY, RH SERIES, 10 AMP, SPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, LED INDICATOR, CHECK BUTTON, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, RH SERIES, 10 AMP, SPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, LED INDICATOR, CHECK BUTTON, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RH1B-ULCDC24V
Relays - Power Relays, Over 2 Amps RH1B-ULCDC24V
RELAY GEN PURPOSE SPDT 10A 24V

RELAY GEN PURPOSE SPDT 10A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1885-1504-ND 29K8737 816024 RH1B-ULCDC24V
Product Name Power Relays, Over 2 Amps Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec Relay/Socket Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 102478 - RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Throw Double Throw
View Details