RELAY PLUG-IN SPDT 10A 6VDC
RELAY, SPDT, 110VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
POWER RELAY, RH SERIES, 10 AMP, SPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, 6 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | RH1B-UDC6V | 19P2783 | 819059 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec | Relay/Socket |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 6 volts | 6 volts | |
| Mounting | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket |