General Purpose Relay SPDT (1 Form C) 12VDC Coil Socketable
RELAY GEN PURPOSE SPDT 10A 12V
POWER RELAY, RH SERIES, 10 AMP, SPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, 12 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
RH Series Power Relays
10 amp switching capacity and blade terminals. UL recognized, CSA certified, CE marked. Specifications. Contact Resistance: 50 MΩ max. (initial value). Operate Time and Release Time: SPDT, DPDT — 20 msec. max.; 3PDT, 4DPT — 25 msec. max. Insulation Resistance: 100 MΩ min. (measured at 500 VDC megger). Power Consumption: SPDT (AC) — 1.1 VA (50 Hz), 1 VA (60 Hz); SPDT (DC) — 0.8 W. DPDT (AC) — 1.4 VA (50 Hz), 1.2 VA (60 Hz); DPDT (DC) — 0.9 W. 3PDT (AC) — 2 VA (50 Hz), 1.7 VA (60 Hz); 3PDT (DC) — 1.5 W. 4PDT (AC) — 2.5 VA 2 VA (60 Hz); 4PDT (DC) — 1.5 W. Operating Temperature: –30°C to +70°C. Temperature Rise: Coil — 85°C max.; Contact — 65°C max.
The RH series are miniature power relays with a large capacity. The RH relays feature 10 A contact capacity and the compact size saves space.
RELAY, SPDT, 110VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1885-1563-ND | RH1B-UDC12V | 446761 | 70174861 | 66M8460 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay/Socket | Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 240/30AC/DC;Blade | Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec |
| Relay Type | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -13 to 158 F (-25 to 70 C) | -13 to 158 F (-25 to 70 C) | ? to 122 F (? to 50 C) |