RELAY PLUG-IN SPDT 10A 24VDC
Relay Plug-In SPDT 10A 24VDC RoHS Compliant: Yes
POWER RELAY, RH SERIES, 10 AMP, SPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, CHECK BUTTON, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RH1B-UCDC24V | 07N7673 | 175937962 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay Plug-In Spdt 10A 24Vdc Rohs Compliant Idec | Relay/Socket |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw | ||
| DC Coil Voltage | 24 volts |