General Purpose Relay SPDT (1 Form C) 24VAC Coil Socketable
RELAY GEN PURPOSE SPDT 10A 24V
RH Series Power Relays
10 amp switching capacity and blade terminals. UL recognized, CSA certified, CE marked. Specifications. Contact Resistance: 50 MΩ max. (initial value). Operate Time and Release Time: SPDT, DPDT — 20 msec. max.; 3PDT, 4DPT — 25 msec. max. Insulation Resistance: 100 MΩ min. (measured at 500 VDC megger). Power Consumption: SPDT (AC) — 1.1 VA (50 Hz), 1 VA (60 Hz); SPDT (DC) — 0.8 W. DPDT (AC) — 1.4 VA (50 Hz), 1.2 VA (60 Hz); DPDT (DC) — 0.9 W. 3PDT (AC) — 2 VA (50 Hz), 1.7 VA (60 Hz); 3PDT (DC) — 1.5 W. 4PDT (AC) — 2.5 VA 2 VA (60 Hz); 4PDT (DC) — 1.5 W. Operating Temperature: –30°C to +70°C. Temperature Rise: Coil — 85°C max.; Contact — 65°C max.
The RH series are miniature power relays with a large capacity. The RH relays feature 10 A contact capacity and the compact size saves space.
RELAY, SPDT, 110VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
POWER RELAY, RH SERIES, 10 AMP, SPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, 24 VAC COIL. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1885-1526-ND | RH1B-UAC24V | 70174859 | 14M8187 | 446753 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 240/30AC/DC;Blade | Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec | Relay/Socket |
| Relay Type | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -13 to 158 F (-25 to 70 C) | ? to 122 F (? to 50 C) |