Relay Plug-In SPDT 10A 110VAC RoHS Compliant: Yes
POWER RELAY, RH SERIES, 10 AMP, SPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, 110 VAC COIL. FREE 2 YEAR RADWELL WARRANTY
RELAY PLUG-IN SPDT 10A 110VAC
| Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 22C6221 | 67533150 | RH1B-UAC110V |
| Product Name | Relay Plug-In Spdt 10A 110Vac Rohs Compliant Idec | Relay/Socket | Relays - Power Relays, Over 2 Amps |
| Approvals | RoHS |