The Idec RF2 Series Relay (part number 63X8497) features a contact configuration of 1 Normally Open (NO) and 1 Normally Closed (NC) contact, with a maximum contact rating of 6A at 250VAC and 3A at 125VDC. It operates with a coil voltage of 24VDC and is designed for through-hole mounting. The relay is compliant with RoHS standards and offers reinforced insulation between the coil and contacts, ensuring safety and reliability. It has a mechanical indicator to show contact status and is suitable for applications requiring force-guided contacts, meeting EN50205 Type A certification. The relay is rated for an operating temperature range of -40°C to +70°C and has a mechanical life of approximately 10 million operations. This product is ideal for engineers looking for a compact and reliable relay solution for various control applications.
RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 63X8497 |
| Product Name | Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |