IDEC Corporation Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec RF2V-1A1B-D48

Description
RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-N C, SPST-NO; Coil Voltage:48VDC; Contact Current:6A; Product Range:RF2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet
Description
RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-N C, SPST-NO; Coil Voltage:48VDC; Contact Current:6A; Product Range:RF2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec - 63X8493 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec
63X8493
Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec 63X8493
RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-N C, SPST-NO; Coil Voltage:48VDC; Contact Current:6A; Product Range:RF2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-NC, SPST-NO; Coil Voltage:48VDC; Contact Current:6A; Product Range:RF2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 63X8493
Product Name Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

G2R PCB Power Relay - G2R-14-U-AC - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relays - 1762804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
Relays - 1-1617005-2 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details