IDEC Corporation Power Relays RF2V-1A1B-D24

Description
Idec RF2V-1A1B-D24 Force Guided Relay
Request a Quote Datasheet
Description
Idec RF2V-1A1B-D24 Force Guided Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2206142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2206142
Power Relays 2206142
Idec RF2V-1A1B-D24 Force Guided Relay

Idec RF2V-1A1B-D24 Force Guided Relay

Supplier's Site
Power Relays - 2206141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2206141
Power Relays 2206141
Idec RF2V-1A1B-D24 Force Guided Relay

Idec RF2V-1A1B-D24 Force Guided Relay

Supplier's Site
Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec - 63X8492 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec
63X8492
Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec 63X8492
RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-N C, SPST-NO; Coil Voltage:24VDC; Contact Current:6A; Product Range:RF2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-NC, SPST-NO; Coil Voltage:24VDC; Contact Current:6A; Product Range:RF2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Power Relay, Spst-No/nc, 24Vdc, 6A, Tht Rohs Compliant Idec - 52AJ5834 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No/nc, 24Vdc, 6A, Tht Rohs Compliant Idec
52AJ5834
Power Relay, Spst-No/nc, 24Vdc, 6A, Tht Rohs Compliant Idec 52AJ5834
POWER RELAY, SPST-NO/NC, 24VDC, 6A, THT ROHS COMPLIANT: YES

POWER RELAY, SPST-NO/NC, 24VDC, 6A, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 2206142 63X8492 52AJ5834
Product Name Power Relays Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec Power Relay, Spst-No/nc, 24Vdc, 6A, Tht Rohs Compliant Idec
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 24 volts 24 volts
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 2481615 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Coil Voltage 110 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details
200A High Voltage Direct Current Relay - CHEV-P200 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
G5Q PCB Power Relay - G5Q-14-EU - Aratas America LLC
Specs
Mounting PCB
View Details