The RF2S-1A1BLD1K-D48 is a 2-pole force guided relay with SPST-NO and SPST-NC contacts, plug-in terminal style, LED indicator, diode, and RTIII sealed protection, designed for safety-critical applications. It operates with a 48V DC coil, consuming approximately 0.7W, and has a maximum contact rating of 250V AC and 125V DC at 6A for the NO contact and 3A for the NC contact. The relay meets EN50205 Type A force guided contact requirements and is certified to UL60947-4-1, CSA C22.2 No.14, and EN61810-1. The package dimensions are not explicitly stated, but it is compatible with the SJ2S-07LW socket. The relay has an operating temperature range of -40 to +70°C and a mechanical life of 10 million operations.
RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 63X8490 |
| Product Name | Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |