The RF2S-1A1BLD1K-D24 is a 2-pole force guided relay with SPST-NO and SPST-NC contacts, plug-in terminal style, and RTIII sealed degree of protection. It includes both an LED indicator and a diode with reverse polarity coil connection, rated for 24V DC coil voltage. The relay features reinforced insulation, force-guided contacts certified to EN50205 Type A, and operates with a maximum coil power consumption of approximately 0.7W. Contact ratings are 240V AC, 6A for NO and 3A for NC, or 24V DC, 6A for NO and 3A for NC, with a maximum allowable voltage of 250V AC and 125V DC. The relay is compliant with UL60947-4-1, CSA C22.2 No.14, and EN61810-1 standards. Its weight is approximately 20g.
RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 63X8489 |
| Product Name | Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |