IDEC Corporation Power Relays RF2S-1A1BLD1-D24

Description
Idec RF2S-1A1BLD1-D24 Power Relay
Request a Quote Datasheet
Description
Idec RF2S-1A1BLD1-D24 Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2206136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2206136
Power Relays 2206136
Idec RF2S-1A1BLD1-D24 Power Relay

Idec RF2S-1A1BLD1-D24 Power Relay

Supplier's Site
Power Relays - 2206138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2206138
Power Relays 2206138
Idec RF2S-1A1BLD1-D24 Power Relay

Idec RF2S-1A1BLD1-D24 Power Relay

Supplier's Site
Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec - 63X8487 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec
63X8487
Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec 63X8487
RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-N C, SPST-NO; Coil Voltage:24VDC; Contact Current:6A; Product Range:RF2 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-NC, SPST-NO; Coil Voltage:24VDC; Contact Current:6A; Product Range:RF2 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Power Relay, Spst-No/nc, 24Vdc, 6A, Skt Rohs Compliant Idec - 52AJ5833 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No/nc, 24Vdc, 6A, Skt Rohs Compliant Idec
52AJ5833
Power Relay, Spst-No/nc, 24Vdc, 6A, Skt Rohs Compliant Idec 52AJ5833
POWER RELAY, SPST-NO/NC, 24VDC, 6A, SKT ROHS COMPLIANT: YES

POWER RELAY, SPST-NO/NC, 24VDC, 6A, SKT ROHS COMPLIANT: YES

Supplier's Site
IDEC Force Guided - RF2S-1A1BLD1-D24 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Force Guided
RF2S-1A1BLD1-D24
IDEC Force Guided RF2S-1A1BLD1-D24
FORCE GUIDED PLUG IN RELAY

FORCE GUIDED PLUG IN RELAY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Galco Industrial Electronics
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Safety Relays
Product Number 2206136 63X8487 52AJ5833 RF2S-1A1BLD1-D24
Product Name Power Relays Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec Power Relay, Spst-No/nc, 24Vdc, 6A, Skt Rohs Compliant Idec IDEC Force Guided
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Single Throw
DC Coil Voltage 24 volts 24 volts
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Relays - 1-1423986-0 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
3 suppliers
Relays - Power Relays, Over 2 Amps - 1060222-G4W-1112P-US-TV8-HP-DC12 - Win Source Electronics
Specs
Resistance 180 ohms
Mounting PCBoard; Through Hole
View Details
4 suppliers
10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Features Sealed Relay
Poles Single Pole (SP)
Throw Single Throw
View Details