IDEC Corporation Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec RF2S-1A1BLD1-D12

Description
RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-N C, SPST-NO; Coil Voltage:12VDC; Contact Current:6A; Product Range:RF2 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet
Description
RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-N C, SPST-NO; Coil Voltage:12VDC; Contact Current:6A; Product Range:RF2 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec - 63X8486 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec
63X8486
Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec 63X8486
RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-N C, SPST-NO; Coil Voltage:12VDC; Contact Current:6A; Product Range:RF2 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-NC, SPST-NO; Coil Voltage:12VDC; Contact Current:6A; Product Range:RF2 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 63X8486
Product Name Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393219-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details