IDEC Corporation Force Guided Relays RF1V-5A1BL-D24

Description
RELAY FORCE GUIDED 5NO-1NC DC24V PCB 6A
Request a Quote Datasheet
Description
RELAY FORCE GUIDED 5NO-1NC DC24V PCB 6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Guided Relays - 8382789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Force Guided Relays
8382789
Force Guided Relays 8382789
RELAY FORCE GUIDED 5NO-1NC DC24V PCB 6A

RELAY FORCE GUIDED 5NO-1NC DC24V PCB 6A

Supplier's Site
Safety Relays - 1885-1740-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
1885-1740-ND
Safety Relays 1885-1740-ND
RELAY GEN PURPOSE 6PST 6A 24V

RELAY GEN PURPOSE 6PST 6A 24V

Buy Now Datasheet
Relay, Safety, 5No, 1Nc, 250Vac, 6A; Coil Voltage Idec - 45T6766 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 5No, 1Nc, 250Vac, 6A; Coil Voltage Idec
45T6766
Relay, Safety, 5No, 1Nc, 250Vac, 6A; Coil Voltage Idec 45T6766
RELAY, SAFETY, 5NO, 1NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:5PST-N O, SPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 5NO, 1NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:5PST-NO, SPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Safety Relay, 5Pst/spst, 24Vdc, 6A, Tht Rohs Compliant Idec - 52AJ5831 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, 5Pst/spst, 24Vdc, 6A, Tht Rohs Compliant Idec
52AJ5831
Safety Relay, 5Pst/spst, 24Vdc, 6A, Tht Rohs Compliant Idec 52AJ5831
SAFETY RELAY, 5PST/SPST, 24VDC, 6A, THT ROHS COMPLIANT: YES

SAFETY RELAY, 5PST/SPST, 24VDC, 6A, THT ROHS COMPLIANT: YES

Supplier's Site
IDEC Force Guided - RF1V-5A1BL-D24 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Force Guided
RF1V-5A1BL-D24
IDEC Force Guided RF1V-5A1BL-D24
Relay Force Guided 5NO-1NC DC24V

Relay Force Guided 5NO-1NC DC24V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Galco Industrial Electronics
Product Category Electromechanical Relays Safety Relays Safety Relays Safety Relays Safety Relays
Product Number 8382789 1885-1740-ND 45T6766 52AJ5831 RF1V-5A1BL-D24
Product Name Force Guided Relays Safety Relays Relay, Safety, 5No, 1Nc, 250Vac, 6A; Coil Voltage Idec Safety Relay, 5Pst/spst, 24Vdc, 6A, Tht Rohs Compliant Idec IDEC Force Guided
Mounting Socket or Plug-in Style; Plug in PCBoard PCBoard; Through Hole
Throw Double Throw
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - CHZ02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Relay module - 788-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details