IDEC Corporation Relay, Safety, 5No, 1Nc, 250Vac, 6A; Coil Voltage Idec RF1V-5A1BL-D12

Description
RELAY, SAFETY, 5NO, 1NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:5PST-N O, SPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, 5NO, 1NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:5PST-N O, SPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, 5No, 1Nc, 250Vac, 6A; Coil Voltage Idec - 45T6765 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 5No, 1Nc, 250Vac, 6A; Coil Voltage Idec
45T6765
Relay, Safety, 5No, 1Nc, 250Vac, 6A; Coil Voltage Idec 45T6765
RELAY, SAFETY, 5NO, 1NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:5PST-N O, SPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 5NO, 1NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:5PST-NO, SPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 45T6765
Product Name Relay, Safety, 5No, 1Nc, 250Vac, 6A; Coil Voltage Idec
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA11.2431C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Maximum Switching Current 10.00 amps
AC Voltage 400 volts
View Details
4 suppliers
Relay 4 NO/8 NC - relay-4-no-8-nc - BARTEC
Specs
AC Power 50 VA
DC Power 40 watts
View Details