IDEC Corporation Relay, Safety, 5No, 1Nc, 250Vac, 6A; Coil Voltage Idec RF1V-5A1B-D48

Description
RELAY, SAFETY, 5NO, 1NC, 250VAC, 6A; Coil Voltage:48VDC; Contact Configuration:5PST-N O, SPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, 5NO, 1NC, 250VAC, 6A; Coil Voltage:48VDC; Contact Configuration:5PST-N O, SPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, 5No, 1Nc, 250Vac, 6A; Coil Voltage Idec - 45T6764 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 5No, 1Nc, 250Vac, 6A; Coil Voltage Idec
45T6764
Relay, Safety, 5No, 1Nc, 250Vac, 6A; Coil Voltage Idec 45T6764
RELAY, SAFETY, 5NO, 1NC, 250VAC, 6A; Coil Voltage:48VDC; Contact Configuration:5PST-N O, SPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 5NO, 1NC, 250VAC, 6A; Coil Voltage:48VDC; Contact Configuration:5PST-NO, SPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 45T6764
Product Name Relay, Safety, 5No, 1Nc, 250Vac, 6A; Coil Voltage Idec
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products