RELAY GEN PURPOSE 6PST 6A 24V
Relay Force Guided 5NO-1NC DC24V
RELAY, SAFETY, 5NO, 1NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:5PST-N
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Safety Relays | Safety Relays | Safety Relays |
| Product Number | 1885-1764-ND | RF1V-5A1B-D24 | 45T6763 |
| Product Name | Safety Relays | IDEC Force Guided | Relay, Safety, 5No, 1Nc, 250Vac, 6A; Coil Voltage Idec |
| Channels | Single Throw | Single Throw |