RELAY GEN PURPOSE 6PST 6A 24V
Relay Force Guided 4NO-2NC DC24V
RELAY, SAFETY, 4NO, 2NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:4PST-N
SAFETY RELAY, 4PST/DPST, 24VDC, 6A, THT ROHS COMPLIANT: YES
RF1V Series force guided relay have mechanically linked contacts allowing you to use in safety related circuits. Available in four or six pole models, all relays have 6A form-A contacts. RF1V can be mounted directly on printed circuit board or can use DIN RAIL or PCB mount socket. RF1V is UL recognized, TUV rated and CE marked.
Features:
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Safety Relays | Safety Relays | Safety Relays | Safety Relays | Safety Relays |
| Product Number | 1885-1739-ND | RF1V-4A2BL-D24 | 45T6760 | 52AJ5830 | 70174222 |
| Product Name | Safety Relays | IDEC Force Guided | Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Idec | Safety Relay, 4Pst/dpst, 24Vdc, 6A, Tht Rohs Compliant Idec | RELAY; FORCE GUIDED 4NO-2NC DC24V LED PCB TERMINALS |
| Channels | Single Throw | Single Throw | |||
| Mounting | PCBoard | PCBoard; Through Hole | DIN; PCBoard | ||
| Features | Visual Indicator | ||||
| Maximum Switching Current | 0.02 amps |