IDEC Corporation Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Idec RF1V-4A2BL-D12

Description
RELAY, SAFETY, 4NO, 2NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:4PST-N O, DPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, 4NO, 2NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:4PST-N O, DPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Idec - 45T6759 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Idec
45T6759
Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Idec 45T6759
RELAY, SAFETY, 4NO, 2NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:4PST-N O, DPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 4NO, 2NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:4PST-NO, DPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 45T6759
Product Name Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Idec
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Channels Single Throw
Mounting PCBoard; Socket or Plug-in Style
Maximum Switching Current 8.00 amps
View Details
Safety Relay - 971556 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Power relay - power-relay - BARTEC
Specs
Maximum Switching Current 12.00 amps
AC Voltage 400 volts
AC Power 1.9 VA
View Details