IDEC Corporation Safety Relays RF1V-4A2B-D24

Description
RELAY FORCE GUIDED 4NO2NC DC24
Request a Quote Datasheet
Description
RELAY FORCE GUIDED 4NO2NC DC24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 1885-RF1V-4A2B-D24-ND - DigiKey
Thief River Falls, MN, United States
RELAY FORCE GUIDED 4NO2NC DC24

RELAY FORCE GUIDED 4NO2NC DC24

Buy Now Datasheet
IDEC Force Guided - RF1V-4A2B-D24 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Force Guided
RF1V-4A2B-D24
IDEC Force Guided RF1V-4A2B-D24
Relay Force Guided 4NO-2NC DC24V

Relay Force Guided 4NO-2NC DC24V

Supplier's Site
Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Idec - 25T1014 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Idec
25T1014
Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Idec 25T1014
RELAY, SAFETY, 4NO, 2NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:4PST-N O, DPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 4NO, 2NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:4PST-NO, DPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Safety Relays Safety Relays Safety Relays
Product Number 1885-RF1V-4A2B-D24-ND RF1V-4A2B-D24 25T1014
Product Name Safety Relays IDEC Force Guided Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Idec
Channels Single Throw Single Throw
Unlock Full Specs
to access all available technical data