IDEC Corporation Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Idec RF1V-4A2B-D12

Description
RELAY, SAFETY, 4NO, 2NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:4PST-N O, DPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Description
RELAY, SAFETY, 4NO, 2NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:4PST-N O, DPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Idec - 45T6757 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Idec
45T6757
Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Idec 45T6757
RELAY, SAFETY, 4NO, 2NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:4PST-N O, DPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 4NO, 2NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:4PST-NO, DPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 45T6757
Product Name Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Idec
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay 4 NO/8 NC - relay-4-no-8-nc - BARTEC
Specs
AC Power 50 VA
DC Power 40 watts
View Details
6 Pole, 6A Forcibly Guided Relay - CHSR6 Series - Churod Americas, Inc.
Specs
Channels Single Throw
Mounting PCBoard; Socket or Plug-in Style
Maximum Switching Current 6.00 amps
View Details