Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SAFETY RELAYS
IDEC CORPORATION
RF1V-3A3BLD1-D24 -- SAFETY RELAYS
IDEC Corporation
Safety Relays
RF1V-3A3BLD1-D24
Description
RELAY GEN PURPOSE 6PST 6A 24V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
RELAY GEN PURPOSE 6PST 6A 24V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Safety Relays
1885-1796-ND
Safety Relays
1885-1796-ND
RELAY GEN PURPOSE 6PST 6A 24V
RELAY GEN PURPOSE 6PST 6A 24V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Safety Relays
Product Number
1885-1796-ND
Product Name
Safety Relays
Channels
Single Throw
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Safety Relays
56.O 70.2431
Specs
Mounting
Socket or Plug-in Style
Maximum Switching Current
6.00 amps
AC Voltage
400 volts
View Details
BARTEC
Power relay
power-relay
Specs
Maximum Switching Current
12.00 amps
AC Voltage
400 volts
AC Power
1.9 VA
View Details
Allen-Bradley / Rockwell Automation
Safety Relay
440L-M8200
View Details
RS Components, Ltd.
Signal Relays
1935865
Specs
Channels
Double Throw
Mounting
PCBoard; Pcb mount
View Details