RF1V-3A3BL-D48 is a 6-pole force guided relay with a 3NO-3NC contact configuration, a 48V DC coil, and a built-in LED indicator. It complies with EN50205 Type A and is TÜV approved, ensuring fail-safe operation by maintaining a minimum 0.5 mm gap between contacts even in the event of welding. The relay has a maximum response time of 8 ms and high shock resistance of 200 m/s². It is available in a PC board mount configuration with dimensions of 13 mm width, 50 mm depth, and 24 mm height. Certified to UL508, CSA C22.2 No.14, and EN61810-1, it is designed for safety circuits requiring redundancy and fault detection, such as those using emergency stop switches or interlock systems.
RELAY, SAFETY, 3NO, NC, 250VAC, 6A; Coil Voltage:48VDC; Contact Configuration:3PST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 45T6756 |
| Product Name | Relay, Safety, 3No, Nc, 250Vac, 6A; Coil Voltage Idec |
| Channels | Single Throw |