IDEC Corporation Relay, Safety, 3No, Nc, 250Vac, 6A; Coil Voltage Idec RF1V-3A3B-D24

Description
RELAY, SAFETY, 3NO, NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:3PST-N O, 3PST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, 3NO, NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:3PST-N O, 3PST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, 3No, Nc, 250Vac, 6A; Coil Voltage Idec - 45T6752 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 3No, Nc, 250Vac, 6A; Coil Voltage Idec
45T6752
Relay, Safety, 3No, Nc, 250Vac, 6A; Coil Voltage Idec 45T6752
RELAY, SAFETY, 3NO, NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:3PST-N O, 3PST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 3NO, NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:3PST-NO, 3PST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 45T6752
Product Name Relay, Safety, 3No, Nc, 250Vac, 6A; Coil Voltage Idec
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Ex p Relay - Power - - ex-p-relay - BARTEC
Specs
Maximum Switching Current 16.00 amps
AC Voltage 400 volts
DC Voltage 28 volts
View Details
NEMA NEMA 600v Safety Relay AC coil - 700S-P440A1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mounting DIN
View Details