IDEC Corporation Relay, Safety, 3No, 1Nc, 250Vac, 6A; Coil Voltage Idec RF1V-3A1BL-D48

Description
RELAY, SAFETY, 3NO, 1NC, 250VAC, 6A; Coil Voltage:48VDC; Contact Configuration:3PST-N O, SPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, 3NO, 1NC, 250VAC, 6A; Coil Voltage:48VDC; Contact Configuration:3PST-N O, SPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, 3No, 1Nc, 250Vac, 6A; Coil Voltage Idec - 45T6750 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 3No, 1Nc, 250Vac, 6A; Coil Voltage Idec
45T6750
Relay, Safety, 3No, 1Nc, 250Vac, 6A; Coil Voltage Idec 45T6750
RELAY, SAFETY, 3NO, 1NC, 250VAC, 6A; Coil Voltage:48VDC; Contact Configuration:3PST-N O, SPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 3NO, 1NC, 250VAC, 6A; Coil Voltage:48VDC; Contact Configuration:3PST-NO, SPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 45T6750
Product Name Relay, Safety, 3No, 1Nc, 250Vac, 6A; Coil Voltage Idec
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Contactor Overload Relays - 1220753 - RS Components, Ltd.
Specs
Mounting DIN; Din rail mount
View Details
8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Channels Single Throw
Mounting PCBoard; Socket or Plug-in Style
Maximum Switching Current 8.00 amps
View Details