IDEC Corporation Safety Relays RF1V-3A1BL-D24

Description
RELAY GEN PURPOSE 4PST 6A 24V
Request a Quote Datasheet
Description
RELAY GEN PURPOSE 4PST 6A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 1885-1783-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
1885-1783-ND
Safety Relays 1885-1783-ND
RELAY GEN PURPOSE 4PST 6A 24V

RELAY GEN PURPOSE 4PST 6A 24V

Buy Now Datasheet
IDEC Force Guided - RF1V-3A1BL-D24 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Force Guided
RF1V-3A1BL-D24
IDEC Force Guided RF1V-3A1BL-D24
Relay Force Guided 3NO-1NC DC24V

Relay Force Guided 3NO-1NC DC24V

Supplier's Site
Relay, Safety, 3No, 1Nc, 250Vac, 6A; Coil Voltage Idec - 45T6749 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 3No, 1Nc, 250Vac, 6A; Coil Voltage Idec
45T6749
Relay, Safety, 3No, 1Nc, 250Vac, 6A; Coil Voltage Idec 45T6749
RELAY, SAFETY, 3NO, 1NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:3PST-N O, SPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 3NO, 1NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:3PST-NO, SPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Safety Relay, 3Pst/spst, 24Vdc, 6A, Tht Rohs Compliant Idec - 52AJ5829 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, 3Pst/spst, 24Vdc, 6A, Tht Rohs Compliant Idec
52AJ5829
Safety Relay, 3Pst/spst, 24Vdc, 6A, Tht Rohs Compliant Idec 52AJ5829
SAFETY RELAY, 3PST/SPST, 24VDC, 6A, THT ROHS COMPLIANT: YES

SAFETY RELAY, 3PST/SPST, 24VDC, 6A, THT ROHS COMPLIANT: YES

Supplier's Site
RELAY; FORCE GUIDED 3NO-1NC DC24V LED PCB TERMINALS - 70174219 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY; FORCE GUIDED 3NO-1NC DC24V LED PCB TERMINALS
70174219
RELAY; FORCE GUIDED 3NO-1NC DC24V LED PCB TERMINALS 70174219
RF1V Series force guided relay have mechanically linked contacts allowing you to use in safety related circuits. Available in four or six pole models, all relays have 6A form-A contacts. RF1V can be mounted directly on printed circuit board or can use DIN RAIL or PCB mount socket. RF1V is UL recognized, TUV rated and CE marked. Features: Built-In LED Indicator Fast Response Time: 8 msec Maximum High Shock Resistance: 200 m/s2 Minimum Finger-Safe DIN Rail Mount Socket and PCB Mount Operating Temperature –40° to +85°C

RF1V Series force guided relay have mechanically linked contacts allowing you to use in safety related circuits. Available in four or six pole models, all relays have 6A form-A contacts. RF1V can be mounted directly on printed circuit board or can use DIN RAIL or PCB mount socket. RF1V is UL recognized, TUV rated and CE marked.
Features:

  • Built-In LED Indicator
  • Fast Response Time: 8 msec Maximum
  • High Shock Resistance: 200 m/s2 Minimum
  • Finger-Safe DIN Rail Mount Socket and PCB Mount
  • Operating Temperature –40° to +85°C
Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Safety Relays Safety Relays Safety Relays Safety Relays Safety Relays
Product Number 1885-1783-ND RF1V-3A1BL-D24 45T6749 52AJ5829 70174219
Product Name Safety Relays IDEC Force Guided Relay, Safety, 3No, 1Nc, 250Vac, 6A; Coil Voltage Idec Safety Relay, 3Pst/spst, 24Vdc, 6A, Tht Rohs Compliant Idec RELAY; FORCE GUIDED 3NO-1NC DC24V LED PCB TERMINALS
Channels Single Throw Single Throw
Mounting PCBoard PCBoard; Through Hole DIN; PCBoard
Features Visual Indicator
Maximum Switching Current 0.01 amps
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1762940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Channels Double Throw
Mounting PCBoard; Pcb mount
View Details
NEMA NEMA 600v Safety Relay AC coil - 700S-P220A4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mounting DIN
View Details