IDEC Corporation Safety Relays RF1V-3A1B-D24

Description
RELAY GEN PURPOSE 4PST 6A 24V
Request a Quote Datasheet
Description
RELAY GEN PURPOSE 4PST 6A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 1885-1610-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
1885-1610-ND
Safety Relays 1885-1610-ND
RELAY GEN PURPOSE 4PST 6A 24V

RELAY GEN PURPOSE 4PST 6A 24V

Buy Now Datasheet
Relay, Safety, 3No, 1Nc, 250Vac, 6A; Coil Voltage Idec - 45T6746 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 3No, 1Nc, 250Vac, 6A; Coil Voltage Idec
45T6746
Relay, Safety, 3No, 1Nc, 250Vac, 6A; Coil Voltage Idec 45T6746
RELAY, SAFETY, 3NO, 1NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:3PST-N O, SPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 3NO, 1NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:3PST-NO, SPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Force Guided - RF1V-3A1B-D24 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Force Guided
RF1V-3A1B-D24
IDEC Force Guided RF1V-3A1B-D24
Relay, 4-P 3NO/1NC, 24VDC Coil,

Relay, 4-P 3NO/1NC, 24VDC Coil,

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Safety Relays Safety Relays Electromechanical Relays
Product Number 1885-1610-ND 45T6746 RF1V-3A1B-D24
Product Name Safety Relays Relay, Safety, 3No, 1Nc, 250Vac, 6A; Coil Voltage Idec IDEC Force Guided
Channels Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products