IDEC Corporation Safety Relays RF1V-2A2BL-D24

Description
RELAY GEN PURPOSE 4PST 6A 24V
Request a Quote Datasheet
Description
RELAY GEN PURPOSE 4PST 6A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 1885-1782-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
1885-1782-ND
Safety Relays 1885-1782-ND
RELAY GEN PURPOSE 4PST 6A 24V

RELAY GEN PURPOSE 4PST 6A 24V

Buy Now Datasheet
Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Idec - 93R4962 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Idec
93R4962
Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Idec 93R4962
RELAY, SAFETY, 2NO, NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:DPST-N O, DPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 2NO, NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:DPST-NO, DPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
RELAY; FORCE GUIDED 2NO-2NC DC24V LED PCB TERMINALS - 70174216 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY; FORCE GUIDED 2NO-2NC DC24V LED PCB TERMINALS
70174216
RELAY; FORCE GUIDED 2NO-2NC DC24V LED PCB TERMINALS 70174216
RF1V Series force guided relay have mechanically linked contacts allowing you to use in safety related circuits. Available in four or six pole models, all relays have 6A form-A contacts. RF1V can be mounted directly on printed circuit board or can use DIN RAIL or PCB mount socket. RF1V is UL recognized, TUV rated and CE marked. Features: Built-In LED Indicator Fast Response Time: 8 msec Maximum High Shock Resistance: 200 m/s2 Minimum Finger-Safe DIN Rail Mount Socket and PCB Mount Operating Temperature –40° to +85°C

RF1V Series force guided relay have mechanically linked contacts allowing you to use in safety related circuits. Available in four or six pole models, all relays have 6A form-A contacts. RF1V can be mounted directly on printed circuit board or can use DIN RAIL or PCB mount socket. RF1V is UL recognized, TUV rated and CE marked.
Features:

  • Built-In LED Indicator
  • Fast Response Time: 8 msec Maximum
  • High Shock Resistance: 200 m/s2 Minimum
  • Finger-Safe DIN Rail Mount Socket and PCB Mount
  • Operating Temperature –40° to +85°C
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Safety Relays Safety Relays Safety Relays
Product Number 1885-1782-ND 93R4962 70174216
Product Name Safety Relays Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Idec RELAY; FORCE GUIDED 2NO-2NC DC24V LED PCB TERMINALS
Channels Single Throw Single Throw
Mounting PCBoard PCBoard; Through Hole DIN; PCBoard
Features Visual Indicator
Maximum Switching Current 0.01 amps
Unlock Full Specs
to access all available technical data