IDEC Corporation Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Idec RF1V-2A2BL-D12

Description
RELAY, SAFETY, 2NO, NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:DPST-N O, DPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Description
RELAY, SAFETY, 2NO, NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:DPST-N O, DPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Idec - 45T6743 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Idec
45T6743
Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Idec 45T6743
RELAY, SAFETY, 2NO, NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:DPST-N O, DPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 2NO, NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:DPST-NO, DPST-NC; Product Range:RF1V Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site
Safety Relay, Dpst-No/nc, 12Vdc, 6A, Tht Rohs Compliant Idec - 52AJ5826 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, Dpst-No/nc, 12Vdc, 6A, Tht Rohs Compliant Idec
52AJ5826
Safety Relay, Dpst-No/nc, 12Vdc, 6A, Tht Rohs Compliant Idec 52AJ5826
SAFETY RELAY, DPST-NO/NC, 12VDC, 6A, THT ROHS COMPLIANT: YES

SAFETY RELAY, DPST-NO/NC, 12VDC, 6A, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Safety Relays Safety Relays
Product Number 45T6743 52AJ5826
Product Name Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Idec Safety Relay, Dpst-No/nc, 12Vdc, 6A, Tht Rohs Compliant Idec
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.1224N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Maximum Switching Current 10.00 amps
AC Voltage 400 volts
View Details
3 suppliers
Contactor Overload Relays - 1221316 - RS Components, Ltd.
Specs
Mounting Direct contactor
View Details